SLUL-11 -- HEAVY-DUTY SWING LIFT UP STAY - SLUL-11
Sugatsune America, Inc.HEAVY-DUTY SWING LIFT UP STAY - SLUL-11SLUL-11
Description
Material Steel
Finish Nickel Plated
Weight of Item (g) 5131
Length or Depth of Item when closed (mm) 520
Length or Depth of Item when closed (in) 20.47
Length or Depth of Item when open (mm) 424
Length or Depth of Item when open (in) 16.69
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Max. Door Height (mm) 900
Max. Door Height (in) 35.43
Min. Door Height (mm) 550
Min. Door Height (in) 21.65
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Max. Door Weight (kg) 11
Max. Door Weight (lbs) 24.2
Min. Door Weight (kg) 8
Min. Door Weight (lbs) 17.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel
Finish Nickel Plated
Weight of Item (g) 5131
Length or Depth of Item when closed (mm) 520
Length or Depth of Item when closed (in) 20.47
Length or Depth of Item when open (mm) 424
Length or Depth of Item when open (in) 16.69
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Max. Door Height (mm) 900
Max. Door Height (in) 35.43
Min. Door Height (mm) 550
Min. Door Height (in) 21.65
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Max. Door Weight (kg) 11
Max. Door Weight (lbs) 24.2
Min. Door Weight (kg) 8
Min. Door Weight (lbs) 17.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SLUL-11 is a vertical swing lift-up mechanism designed for upward-opening doors weighing 17.6 to 24.2 lbs (8 to 11 kg) and up to 35-7/16 inches (900 mm) in height. It includes soft-close and adjustable lift-assist features for smooth operation, with three-way adjustability for vertical, horizontal, and tilt alignment. The mechanism is sold as a set containing left and right units and requires a separate body cover and connecting bar. The body is made of ABS, the arm of nickel-plated steel, and the mounting plate and damper holder are polyacetal and steel, respectively. Maximum door protrusion during operation is approximately 13-1/2 inches (343 mm), and total door travel is 24-1/8 inches (613 mm).
Datasheet Summary Powered by GS/AI
The SLUL-11 is a vertical swing lift-up mechanism designed for upward-opening doors weighing 17.6 to 24.2 lbs (8 to 11 kg) and up to 35-7/16 inches (900 mm) in height. It includes soft-close and adjustable lift-assist features for smooth operation, with three-way adjustability for vertical, horizontal, and tilt alignment. The mechanism is sold as a set containing left and right units and requires a separate body cover and connecting bar. The body is made of ABS, the arm of nickel-plated steel, and the mounting plate and damper holder are polyacetal and steel, respectively. Maximum door protrusion during operation is approximately 13-1/2 inches (343 mm), and total door travel is 24-1/8 inches (613 mm).
Material Steel
Finish Nickel Plated
Weight of Item (g) 5131
Length or Depth of Item when closed (mm) 520
Length or Depth of Item when closed (in) 20.47
Length or Depth of Item when open (mm) 424
Length or Depth of Item when open (in) 16.69
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Max. Door Height (mm) 900
Max. Door Height (in) 35.43
Min. Door Height (mm) 550
Min. Door Height (in) 21.65
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Max. Door Weight (kg) 11
Max. Door Weight (lbs) 24.2
Min. Door Weight (kg) 8
Min. Door Weight (lbs) 17.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45
Material Steel
Finish Nickel Plated
Weight of Item (g) 5131
Length or Depth of Item when closed (mm) 520
Length or Depth of Item when closed (in) 20.47
Length or Depth of Item when open (mm) 424
Length or Depth of Item when open (in) 16.69
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Max. Door Height (mm) 900
Max. Door Height (in) 35.43
Min. Door Height (mm) 550
Min. Door Height (in) 21.65
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Max. Door Weight (kg) 11
Max. Door Weight (lbs) 24.2
Min. Door Weight (kg) 8
Min. Door Weight (lbs) 17.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45