Sugatsune America, Inc.HEAVY-DUTY SWING DOWN STAY - SLDL-5SLDL-5
Description
Material Steel
Finish Nickel
Weight of Item (g) 4,417
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 198
Height of Item (in) 7.80
Width of Item (mm) 363
Width of Item (in) 14.29
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 6.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45; Bind Head Tapping Screw 3.5 x 15
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel
Finish Nickel
Weight of Item (g) 4,417
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 198
Height of Item (in) 7.80
Width of Item (mm) 363
Width of Item (in) 14.29
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 6.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45; Bind Head Tapping Screw 3.5 x 15
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SLDL-5 is a vertical swing down mechanism designed for downward-opening doors with heights between 16-9/16" and 17-3/4" (420 to 450 mm) and weights between 6.6 and 11 lbs (3 to 5 kg). It features soft-close functionality, adjustable lift-assist to match door specifications, and 3-way adjustability for vertical, horizontal, and tilt alignment. The mechanism is sold as a set including left and right components and requires a separate connecting bar and body cover. Mounting dimensions indicate a total door travel of 17" (432 mm) and a maximum door protrusion of approximately 250 mm. The body is made of ABS, the arm of steel with nickel finish, and the damper holder of polyacetal. Connecting bars are sold separately in three standard lengths to accommodate door widths of 600 mm, 750 mm, and 900 mm.
Datasheet Summary Powered by GS/AI
The SLDL-5 is a vertical swing down mechanism designed for downward-opening doors with heights between 16-9/16" and 17-3/4" (420 to 450 mm) and weights between 6.6 and 11 lbs (3 to 5 kg). It features soft-close functionality, adjustable lift-assist to match door specifications, and 3-way adjustability for vertical, horizontal, and tilt alignment. The mechanism is sold as a set including left and right components and requires a separate connecting bar and body cover. Mounting dimensions indicate a total door travel of 17" (432 mm) and a maximum door protrusion of approximately 250 mm. The body is made of ABS, the arm of steel with nickel finish, and the damper holder of polyacetal. Connecting bars are sold separately in three standard lengths to accommodate door widths of 600 mm, 750 mm, and 900 mm.
Material Steel
Finish Nickel
Weight of Item (g) 4,417
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 198
Height of Item (in) 7.80
Width of Item (mm) 363
Width of Item (in) 14.29
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 6.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45; Bind Head Tapping Screw 3.5 x 15
Material Steel
Finish Nickel
Weight of Item (g) 4,417
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 198
Height of Item (in) 7.80
Width of Item (mm) 363
Width of Item (in) 14.29
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 6.6
Soft Closing Y
Open/Lift Assist Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Type Countersunk Head Tapping Screw 3.5 x 45; Bind Head Tapping Screw 3.5 x 15