Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 94
Length or Depth of Item when closed (mm) 57
Length or Depth of Item when closed (in) 2.25
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 79
Width of Item (in) 3.125
Max. Torque (kgf-cm/ea) 55
Max. Torque (lbs-in/ea) 47.7
Max. Torque (kgf-cm/pr) 110
Max. Torque (lbs-in/pr) 95.4
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 94
Length or Depth of Item when closed (mm) 57
Length or Depth of Item when closed (in) 2.25
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 79
Width of Item (in) 3.125
Max. Torque (kgf-cm/ea) 55
Max. Torque (lbs-in/ea) 47.7
Max. Torque (kgf-cm/pr) 110
Max. Torque (lbs-in/pr) 95.4
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SDN-57A-L553 is a one-way disk damper designed to provide counter-clockwise damping torque. It features a steel body and a socket made of nylon with glass fiber, weighing 94 g, and delivers a torque of 55 kgf·cm (47.7 lbs·in). The part requires a shaft with a diameter of 10±0.03 mm, a hardness of at least HRC 55, a hardening depth of min. 0.5 mm, and a surface roughness of max. 1.0 µm. The damper is rated for torque load only and must be installed with the shaft rotated opposite to the damping direction while being supported by a stationary part.
Datasheet Summary Powered by GS/AI
The SDN-57A-L553 is a one-way disk damper designed to provide counter-clockwise damping torque. It features a steel body and a socket made of nylon with glass fiber, weighing 94 g, and delivers a torque of 55 kgf·cm (47.7 lbs·in). The part requires a shaft with a diameter of 10±0.03 mm, a hardness of at least HRC 55, a hardening depth of min. 0.5 mm, and a surface roughness of max. 1.0 µm. The damper is rated for torque load only and must be installed with the shaft rotated opposite to the damping direction while being supported by a stationary part.
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 94
Length or Depth of Item when closed (mm) 57
Length or Depth of Item when closed (in) 2.25
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 79
Width of Item (in) 3.125
Max. Torque (kgf-cm/ea) 55
Max. Torque (lbs-in/ea) 47.7
Max. Torque (kgf-cm/pr) 110
Max. Torque (lbs-in/pr) 95.4
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 5 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N