S-YT01R -- LID SUPPORT STAY R, (LIGHT DUTY) - S-YT01R
Sugatsune America, Inc.LID SUPPORT STAY R, (LIGHT DUTY) - S-YT01RS-YT01R
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 150
Length or Depth of Item when closed (in) 5.9375
Height of Item (mm) 46
Height of Item (in) 1.8125
Width of Item (mm) 37
Width of Item (in) 1.5
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 150
Length or Depth of Item when closed (in) 5.9375
Height of Item (mm) 46
Height of Item (in) 1.8125
Width of Item (mm) 37
Width of Item (in) 1.5
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LID SUPPORT STAY R (LIGHT DUTY) - S-YT01R from Sugatsune America, Inc. is designed to assist in lifting doors and holding them in an open position. It features a spring mechanism that provides a soft opening action. This model is specifically handed for right-side mounting and is suitable for side mount applications.
Constructed from 304 stainless steel with a plain finish, the product has a maximum torque capacity of 30 kgf¬?cm (approximately 26 lbs¬?in). The dimensions include a length of 150 mm (5.9375 in), a height of 46 mm (1.8125 in), and a width of 37 mm (1.5 in). The unit weighs 118 grams and requires 4 mm screws for installation, which are not included. The product is compliant with RoHS 3 standards.
Engineers considering this product should note that it does not feature soft closing or self-closing capabilities, but it does provide an effective lift assist for lightweight applications.
Datasheet Summary Powered by GS/AI
The LID SUPPORT STAY R (LIGHT DUTY) - S-YT01R from Sugatsune America, Inc. is designed to assist in lifting doors and holding them in an open position. It features a spring mechanism that provides a soft opening action. This model is specifically handed for right-side mounting and is suitable for side mount applications.
Constructed from 304 stainless steel with a plain finish, the product has a maximum torque capacity of 30 kgf¬?cm (approximately 26 lbs¬?in). The dimensions include a length of 150 mm (5.9375 in), a height of 46 mm (1.8125 in), and a width of 37 mm (1.5 in). The unit weighs 118 grams and requires 4 mm screws for installation, which are not included. The product is compliant with RoHS 3 standards.
Engineers considering this product should note that it does not feature soft closing or self-closing capabilities, but it does provide an effective lift assist for lightweight applications.
LID SUPPORT STAY R, (LIGHT DUTY) - S-YT01R
S-YT01R
LID SUPPORT STAY R, (LIGHT DUTY) - S-YT01R
S-YT01R
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 150
Length or Depth of Item when closed (in) 5.9375
Height of Item (mm) 46
Height of Item (in) 1.8125
Width of Item (mm) 37
Width of Item (in) 1.5
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N