Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-92L Stainless Steel Stay from Sugatsune America, Inc. is designed for downward-opening flap doors. It features a load capacity of 15 kg (approximately 33 lbs) and is constructed from 304 stainless steel with a satin finish. The stay can be installed individually or in pairs and is specifically handed for left or right mounting. The dimensions include a length of 198 mm (7-51/64") and a width of 152 mm (6"). This product is suitable for applications requiring reliable lid support and ease of use.
Datasheet Summary Powered by GS/AI
The S-92L Stainless Steel Stay from Sugatsune America, Inc. is designed for downward-opening flap doors. It features a load capacity of 15 kg (approximately 33 lbs) and is constructed from 304 stainless steel with a satin finish. The stay can be installed individually or in pairs and is specifically handed for left or right mounting. The dimensions include a length of 198 mm (7-51/64") and a width of 152 mm (6"). This product is suitable for applications requiring reliable lid support and ease of use.
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting