Sugatsune America, Inc. 3" ROUND RETRACTABLE HOOK (SATIN CHROME) - NF-R77-SCR NF-R77-SCR

Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available
Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-R77-SCR is a recessed, spring-loaded hook designed for vibration or shock applications, with a dull chrome finish. It is mounted to wood with a thickness of 25-29 mm or 30 mm or more, or to metal sheet using an optional bracket. The main body is made of zinc alloy, the arm and knurled pin of 304 and 303 stainless steel respectively, and the cushioning rubber is chloroprene. The load capacity is 10 kg. The hook retracts automatically and does not protrude when folded in. Its dimensions are 77 mm in length, 15 mm in width, and 14.5 mm in height, with a mounting depth of 8 mm for sheet metal and a Ø6.5 mm hole for wood mounting. The weight is 120 g.

Datasheet Summary
Powered by GS/AI

The NF-R77-SCR is a recessed, spring-loaded hook designed for vibration or shock applications, with a dull chrome finish. It is mounted to wood with a thickness of 25-29 mm or 30 mm or more, or to metal sheet using an optional bracket. The main body is made of zinc alloy, the arm and knurled pin of 304 and 303 stainless steel respectively, and the cushioning rubber is chloroprene. The load capacity is 10 kg. The hook retracts automatically and does not protrude when folded in. Its dimensions are 77 mm in length, 15 mm in width, and 14.5 mm in height, with a mounting depth of 8 mm for sheet metal and a Ø6.5 mm hole for wood mounting. The weight is 120 g.

Suppliers

Company
Product
Description
Supplier Links
3
Carson, CA, United States
3" ROUND RETRACTABLE HOOK (SATIN CHROME) - NF-R77-SCR
NF-R77-SCR
3" ROUND RETRACTABLE HOOK (SATIN CHROME) - NF-R77-SCR NF-R77-SCR
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available

  • The arm section is spring powered and automatically folds back in when no force is exerted on it
  • The product does not protrude when the arm is folded in, creating a neat design and ensuring safety
  • Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately)
  • A square type is also available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number NF-R77-SCR
Product Name 3" ROUND RETRACTABLE HOOK (SATIN CHROME) - NF-R77-SCR
Unlock Full Specs
to access all available technical data

Similar Products