Sugatsune America, Inc. 2-1/2" ROUND RETRACTABLE HOOKS (CHROME) - NF-R64-CR NF-R64-CR

Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available
Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-R64-CR is a recessed, spring-loaded retractable hook designed for secure mounting in wood or sheet metal, with automatic retraction to minimize protrusion and suit vibration-prone environments. It features a zinc alloy main body, 304 stainless steel arm and spring, and chloroprene rubber cushioning, with a chrome-plated finish. The hook has a load capacity of 20 kg (44 lbs) and weighs 90 g. It is intended for wood mounting with board thicknesses of 25-29 mm or 30 mm or more, and can be mounted to sheet metal with a 0.8-1.6 mm thickness using the NF-50D or NF-50 bracket. The unit measures 64 mm in length, 15 mm in width, and 14.5 mm in height, with an M4 mounting depth of 6 mm and a mounting hole diameter of either 4.5 mm or 6.5 mm.

Datasheet Summary
Powered by GS/AI

The NF-R64-CR is a recessed, spring-loaded retractable hook designed for secure mounting in wood or sheet metal, with automatic retraction to minimize protrusion and suit vibration-prone environments. It features a zinc alloy main body, 304 stainless steel arm and spring, and chloroprene rubber cushioning, with a chrome-plated finish. The hook has a load capacity of 20 kg (44 lbs) and weighs 90 g. It is intended for wood mounting with board thicknesses of 25-29 mm or 30 mm or more, and can be mounted to sheet metal with a 0.8-1.6 mm thickness using the NF-50D or NF-50 bracket. The unit measures 64 mm in length, 15 mm in width, and 14.5 mm in height, with an M4 mounting depth of 6 mm and a mounting hole diameter of either 4.5 mm or 6.5 mm.

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Carson, CA, United States
2-1/2" ROUND RETRACTABLE HOOKS (CHROME) - NF-R64-CR
NF-R64-CR
2-1/2" ROUND RETRACTABLE HOOKS (CHROME) - NF-R64-CR NF-R64-CR
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately) A square type is also available

  • The arm section is spring powered and automatically folds back in when no force is exerted on it
  • The product does not protrude when the arm is folded in, creating a neat design and ensuring safety
  • Can also be mounted to sheet metal using the NF 50D or NF 50 bracket (sold separately)
  • A square type is also available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number NF-R64-CR
Product Name 2-1/2" ROUND RETRACTABLE HOOKS (CHROME) - NF-R64-CR
Unlock Full Specs
to access all available technical data

Similar Products