The NF-60 is a recessed, spring-loaded hook designed for vibration or shock applications, with a load capacity of 20 kg (44 lbs). It has an aluminum body with a grey finish and a 304 stainless steel pin and spring. The rubber component is made of polychloroprene and is black. The part weighs 31 g and is supplied with an M4×14 stainless steel screw. It is intended for wood panels with a minimum thickness of 20 mm (25/32") or sheet metal between 0.8 and 1.6 mm when used with the optional NF-50 bracket. The package includes 10 pieces per box and 200 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | NF-60 |
| Product Name | RECESSED HOOK - NF-60 |