A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45DB) for sheet metal sold separately.
Sugatsune America, Inc.
Done
Email Supplier
Description
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45DB) for sheet metal sold separately.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The NF-45D-GR is a recessed hook with soft-close functionality, spring-loaded to retract, designed for vibration or shock applications. It has a load capacity of 9.1 kg (20 lbs) and weighs 32 g. The body and arm are made of aluminum alloy with a grey finish, the cover is polyacetal, the pin is 304 stainless steel, and the bumper is rubber. It is mounted on wood panels with a thickness of 27 to 31 mm (1-1/16 to 1-1/4 inches) or thicker, and includes front-side screw installation. A separate bracket (NF-45DB) is required for sheet metal mounting.
Datasheet Summary Powered by GS/AI
The NF-45D-GR is a recessed hook with soft-close functionality, spring-loaded to retract, designed for vibration or shock applications. It has a load capacity of 9.1 kg (20 lbs) and weighs 32 g. The body and arm are made of aluminum alloy with a grey finish, the cover is polyacetal, the pin is 304 stainless steel, and the bumper is rubber. It is mounted on wood panels with a thickness of 27 to 31 mm (1-1/16 to 1-1/4 inches) or thicker, and includes front-side screw installation. A separate bracket (NF-45DB) is required for sheet metal mounting.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45DB) for sheet metal sold separately.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45DB) for sheet metal sold separately.