Sugatsune America, Inc. RAIL FOR MR-30CS - MRS30-2000 MRS30-2000

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

MRS30-2000 is a rail for the MR-30CS drawer slide system, designed for small stroke applications with no lubricant required. It measures 2000 mm (78-3/4 inches) in length, weighs 790 grams, and is sold in boxes of 15 pieces. The rail is made of aluminum with an anodized finish. Both ends of the rail are not anodized. The MR-30CS system has a horizontal static load rating of 26.0 kgf (57.2 lbs) and a vertical static load rating of 15.0 kgf (33.0 lbs), with dynamic load ratings and reduction factors depending on operating conditions. The slide system uses a polyethylene (UL 94HB) block material for low-friction performance.

Datasheet Summary
Powered by GS/AI

MRS30-2000 is a rail for the MR-30CS drawer slide system, designed for small stroke applications with no lubricant required. It measures 2000 mm (78-3/4 inches) in length, weighs 790 grams, and is sold in boxes of 15 pieces. The rail is made of aluminum with an anodized finish. Both ends of the rail are not anodized. The MR-30CS system has a horizontal static load rating of 26.0 kgf (57.2 lbs) and a vertical static load rating of 15.0 kgf (33.0 lbs), with dynamic load ratings and reduction factors depending on operating conditions. The slide system uses a polyethylene (UL 94HB) block material for low-friction performance.

Suppliers

Company
Product
Description
Supplier Links
RAIL FOR MR-30CS - MRS30-2000 - MRS30-2000 - Sugatsune America, Inc.
Carson, CA, United States
RAIL FOR MR-30CS - MRS30-2000
MRS30-2000
RAIL FOR MR-30CS - MRS30-2000 MRS30-2000
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MRS30-2000
Product Name RAIL FOR MR-30CS - MRS30-2000
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ULTRA MINI GUIDE RAIL 3-15/16
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
GUIDE RAIL - MLG20-400 - MLG20-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Silver Alumite
Guide Width / Diameter 0.3750 inch (9.52 mm)
View Details
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-200 - MRS20-200 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
MOUNTING PLATE FOR LGB SERIES - LGB30-P65-100 - LGB30-P65-100 - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications Polished
Guide Width / Diameter 0.1250 inch (3.17 mm)
View Details