Sugatsune America, Inc. MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB MR-40CNB

Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Description
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic
Datasheet
Datasheet Summary
Powered by GS/AI

The MR-40CNB is a mini guide carriage with preload type that minimizes rattling and maintains accuracy. It features a high sliding grade polyethylene slider with excellent sliding properties, eliminating the need for grease or oil, and exhibits high chemical resistance and UL94 HB flame resistance. The carriage is mounted on 304 stainless steel with a plain finish and weighs 40 g. Its mounting configuration includes two M5 holes.

Datasheet Summary
Powered by GS/AI

The MR-40CNB is a mini guide carriage with preload type that minimizes rattling and maintains accuracy. It features a high sliding grade polyethylene slider with excellent sliding properties, eliminating the need for grease or oil, and exhibits high chemical resistance and UL94 HB flame resistance. The carriage is mounted on 304 stainless steel with a plain finish and weighs 40 g. Its mounting configuration includes two M5 holes.

Suppliers

Company
Product
Description
Supplier Links
MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB - MR-40CNB - Sugatsune America, Inc.
Carson, CA, United States
MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB
MR-40CNB
MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB MR-40CNB
Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic

  • Perfect for small stroke applications
  • No lubricant required
  • Made of UL94HB grade flame-resistant plastic
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MR-40CNB
Product Name MINI GUIDE BLOCK PRELOAD TYPE - MR-40CNB
Guide / Rail Shape Miniature Guide
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MLG13 RAIL - MLG13-400 - MLG13-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Natural
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details
MLG LINEAR GUIDES - MLG-13C - MLG-13C - Sugatsune America, Inc.
Specs
Additional Material Specifications Natural
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details
Multi-Roller Linear Guide Rail - MLGX25-1000S - MLGX25-1000S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details