Sugatsune America, Inc. GUIDE RAIL - MLG20-300 MLG20-300

Description
Requires MLG-20C Multi-Roller Guide Block. MLG20-P55-40 Mounting Plate is optional (based on the application). Allows for smooth movement with the unique mechanism called "multi-roller". Please use with stoppers. The finish of the mounting holes and the rail edge is plain. Common applications include food processing equipment, gaming and vending machines, medical and analytical machines, factory automation. Recommended screw: Low profile M4 pan head screw - screw head 2.5mm tall x 7.5 mm diameter (four screws needed, not included with MLG guide rail).
Datasheet
Description
Requires MLG-20C Multi-Roller Guide Block. MLG20-P55-40 Mounting Plate is optional (based on the application). Allows for smooth movement with the unique mechanism called "multi-roller". Please use with stoppers. The finish of the mounting holes and the rail edge is plain. Common applications include food processing equipment, gaming and vending machines, medical and analytical machines, factory automation. Recommended screw: Low profile M4 pan head screw - screw head 2.5mm tall x 7.5 mm diameter (four screws needed, not included with MLG guide rail).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GUIDE RAIL - MLG20-300 - MLG20-300 - Sugatsune America, Inc.
Carson, CA, United States
GUIDE RAIL - MLG20-300
MLG20-300
GUIDE RAIL - MLG20-300 MLG20-300
Requires MLG-20C Multi-Roller Guide Block. MLG20-P55-40 Mounting Plate is optional (based on the application). Allows for smooth movement with the unique mechanism called "multi-roller". Please use with stoppers. The finish of the mounting holes and the rail edge is plain. Common applications include food processing equipment, gaming and vending machines, medical and analytical machines, factory automation. Recommended screw: Low profile M4 pan head screw - screw head 2.5mm tall x 7.5 mm diameter (four screws needed, not included with MLG guide rail).

  • Requires MLG-20C Multi-Roller Guide Block. MLG20-P55-40 Mounting Plate is optional (based on the application).
  • Allows for smooth movement with the unique mechanism called "multi-roller".
  • Please use with stoppers.
  • The finish of the mounting holes and the rail edge is plain.
  • Common applications include food processing equipment, gaming and vending machines, medical and analytical machines, factory automation.
  • Recommended screw: Low profile M4 pan head screw - screw head 2.5mm tall x 7.5 mm diameter (four screws needed, not included with MLG guide rail).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLG20-300
Product Name GUIDE RAIL - MLG20-300
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

RAIL FOR MR-30CS - MRS30-400 - MRS30-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details
MOUNTING PLATE FOR LGB SERIES - LGB30-P65-100 - LGB30-P65-100 - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications Polished
Guide Width / Diameter 0.1250 inch (3.17 mm)
View Details
MINI GUIDE RAIL - MRS40-2000 - MRS40-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
GUIDE RAIL FOR LGB - LGB30-400 - LGB30-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details