Sugatsune America, Inc. ALUMINUM MLG13 RAIL - MLG13-400 MLG13-400

Description
Material Aluminum Finish Natural Weight of Item (g) 45 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 400 Rail Length (in) 15.75 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
Datasheet
Description
Material Aluminum Finish Natural Weight of Item (g) 45 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 400 Rail Length (in) 15.75 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM MLG13 RAIL - MLG13-400 - MLG13-400 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM MLG13 RAIL - MLG13-400
MLG13-400
ALUMINUM MLG13 RAIL - MLG13-400 MLG13-400
Material Aluminum Finish Natural Weight of Item (g) 45 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail Length (mm) 400 Rail Length (in) 15.75 Are Fasteners Included N Are Fasteners Required Y Fasteners Type Hexagon socket bolt M4 Is NSF Compliant N
  • Material Aluminum
  • Finish Natural
  • Weight of Item (g) 45
  • Height of Item (mm) 9.5
  • Height of Item (in) 0.375
  • Width of Item (mm) 13
  • Width of Item (in) 0.5
  • Rail Length (mm) 400
  • Rail Length (in) 15.75
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type Hexagon socket bolt M4
  • Is NSF Compliant N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Bearing Rails
Product Number MLG13-400
Product Name ALUMINUM MLG13 RAIL - MLG13-400
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

MINI GUIDE RAIL - MRS40-2000 - MRS40-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
Multi-Roller Linear Guide Rail - MLGX25-400S - MLGX25-400S - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications No Polish
Guide Width / Diameter 1 inch (25.4 mm)
View Details
MOUNTING PLATE FOR LGB SERIES - LGB30-P65-100 - LGB30-P65-100 - Sugatsune America, Inc.
Specs
Material Stainless Steel
Additional Material Specifications Polished
Guide Width / Diameter 0.1250 inch (3.17 mm)
View Details
CLAMP - MR-30CLP - MR-30CLP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Additional Material Specifications Polished, Plain
Guide Width / Diameter 0.5000 inch (12.7 mm)
View Details