Sugatsune America, Inc.Heavy Duty Magnetic Catch - MCH-50MCH-50
Description
Special design provides screw mounting options in 2 different planes
Strong and heavy duty magnetic catch
Sugatsune America, Inc.
Done
Email Supplier
Description
Special design provides screw mounting options in 2 different planes
Strong and heavy duty magnetic catch
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Heavy duty magnetic catch with a magnetic force of 7 kg (15.4 lbs), a housing length of 50 mm (1-31/32"), and overall dimensions of 27 mm in L1, 29 mm in L2, and 40 mm in P1 and P2. It features screw mounting options in two different planes, with a zinc alloy housing, ferrite magnet, and chromate steel yoke. The unit weighs 74 g and is packed 50 per box, 250 per carton.
Datasheet Summary Powered by GS/AI
Heavy duty magnetic catch with a magnetic force of 7 kg (15.4 lbs), a housing length of 50 mm (1-31/32"), and overall dimensions of 27 mm in L1, 29 mm in L2, and 40 mm in P1 and P2. It features screw mounting options in two different planes, with a zinc alloy housing, ferrite magnet, and chromate steel yoke. The unit weighs 74 g and is packed 50 per box, 250 per carton.