Double plate option available for double doors meeting in the center
Sugatsune America, Inc.
Done
Email Supplier
Description
Double plate option available for double doors meeting in the center
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-SPM-S is a single-plate magnetic catch with a PBT housing in white and a ferrite magnet, designed for door applications. It has a magnetic force of 10.5 lbs (4.8 kg), overall dimensions of 57 mm in length and 86 mm in width, and a height of 68.4 mm. The part includes a counterplate and is mounted using screws with a d1 diameter of 1.5 mm and d2 of 4.8 mm. It is compatible with double-door setups via an optional double-plate configuration. The unit weighs 12 grams and is packed 360 per carton.
Datasheet Summary Powered by GS/AI
The MC-SPM-S is a single-plate magnetic catch with a PBT housing in white and a ferrite magnet, designed for door applications. It has a magnetic force of 10.5 lbs (4.8 kg), overall dimensions of 57 mm in length and 86 mm in width, and a height of 68.4 mm. The part includes a counterplate and is mounted using screws with a d1 diameter of 1.5 mm and d2 of 4.8 mm. It is compatible with double-door setups via an optional double-plate configuration. The unit weighs 12 grams and is packed 360 per carton.