MC-159-4-ST -- MAGNETIC CATCH WITH STUD BOLT (BACK MOUNT TYPE) - MC-159-4-ST
Sugatsune America, Inc.MAGNETIC CATCH WITH STUD BOLT (BACK MOUNT TYPE) - MC-159-4-STMC-159-4-ST
Description
The bolts are designed to be fixed with nuts from the back side.
As there are no screw heads, it is easy to install and keep the flat surface clean.
Neodymium magnet for strong magnetic force.
Ultra-thin design with 3 mm thickness.
Counter plate of back-mount type is also available.
Sugatsune America, Inc.
Done
Email Supplier
Description
The bolts are designed to be fixed with nuts from the back side.
As there are no screw heads, it is easy to install and keep the flat surface clean.
Neodymium magnet for strong magnetic force.
Ultra-thin design with 3 mm thickness.
Counter plate of back-mount type is also available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-159-4-ST is a back-mount stainless steel magnetic catch with a neodymium magnet providing 4 kgf (8.82 lbs) of magnetic force and a 3 mm ultra-thin profile. The body and stud bolt are made of 430 and 303 stainless steel respectively, with a polished finish. Bolts are secured with nuts from the back side, eliminating visible screw heads. The part weighs 14 grams.
Datasheet Summary Powered by GS/AI
The MC-159-4-ST is a back-mount stainless steel magnetic catch with a neodymium magnet providing 4 kgf (8.82 lbs) of magnetic force and a 3 mm ultra-thin profile. The body and stud bolt are made of 430 and 303 stainless steel respectively, with a polished finish. Bolts are secured with nuts from the back side, eliminating visible screw heads. The part weighs 14 grams.
MAGNETIC CATCH WITH STUD BOLT (BACK MOUNT TYPE) - MC-159-4-ST
MC-159-4-ST
MAGNETIC CATCH WITH STUD BOLT (BACK MOUNT TYPE) - MC-159-4-ST
MC-159-4-ST
The bolts are designed to be fixed with nuts from the back side.
As there are no screw heads, it is easy to install and keep the flat surface clean.
Neodymium magnet for strong magnetic force.
Ultra-thin design with 3 mm thickness.
Counter plate of back-mount type is also available.
The bolts are designed to be fixed with nuts from the back side.
As there are no screw heads, it is easy to install and keep the flat surface clean.
Neodymium magnet for strong magnetic force.
Ultra-thin design with 3 mm thickness.
Counter plate of back-mount type is also available.
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
MC-159-4-ST
Product Name
MAGNETIC CATCH WITH STUD BOLT (BACK MOUNT TYPE) - MC-159-4-ST