Automatically locks lid when fully opened
Pull the locking knob to release lock
Ideal for vibration or shock applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks lid when fully opened
Pull the locking knob to release lock
Ideal for vibration or shock applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LSP-195B is a multi-angle lid stay with locking mechanism designed for applications requiring secure lid positioning under vibration or shock. It is constructed of 304 stainless steel with a satin finish and features a non-handed design, allowing installation on either side. The stay automatically locks when fully opened and releases by pulling a dark grey ABS locking knob. Dimensions are 195 mm in length, 133 mm in height, and 62 mm in width, with a load capacity of 30 kg and a weight of 126 g. It can be installed individually or in pairs, and must be mounted parallel to the sidewall.
Datasheet Summary Powered by GS/AI
The LSP-195B is a multi-angle lid stay with locking mechanism designed for applications requiring secure lid positioning under vibration or shock. It is constructed of 304 stainless steel with a satin finish and features a non-handed design, allowing installation on either side. The stay automatically locks when fully opened and releases by pulling a dark grey ABS locking knob. Dimensions are 195 mm in length, 133 mm in height, and 62 mm in width, with a load capacity of 30 kg and a weight of 126 g. It can be installed individually or in pairs, and must be mounted parallel to the sidewall.
Automatically locks lid when fully opened
Pull the locking knob to release lock
Ideal for vibration or shock applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Automatically locks lid when fully opened
Pull the locking knob to release lock
Ideal for vibration or shock applications
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side