Sugatsune America, Inc.FLUSH SLAM LATCH - LJ-61/BLKLJ-61/BLK
Description
Door will be latched when closed
Pull lever to open
Non-Handed: Can be installed on left or right side
Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5 mm~22 mm by flipping over the back plate
Sugatsune America, Inc.
Done
Email Supplier
Description
Door will be latched when closed
Pull lever to open
Non-Handed: Can be installed on left or right side
Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5 mm~22 mm by flipping over the back plate
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LJ-61/BLK is a flush slam latch designed for door applications, featuring an auto-lock mechanism and a pull lever for release. It is non-handed and suitable for installation on either left or right sides. The latch body and spring are constructed from polyacetal, polycarbonate, and 304 stainless steel, with a black finish. It has a load capacity of 15 kg (33 lbs) and weighs 45 g. Installation requires a single round cutout and attachment with back plate screws, accommodating door thicknesses from 0.8 mm to 12 mm or 12.5 mm to 22 mm by flipping the back plate.
Datasheet Summary Powered by GS/AI
The LJ-61/BLK is a flush slam latch designed for door applications, featuring an auto-lock mechanism and a pull lever for release. It is non-handed and suitable for installation on either left or right sides. The latch body and spring are constructed from polyacetal, polycarbonate, and 304 stainless steel, with a black finish. It has a load capacity of 15 kg (33 lbs) and weighs 45 g. Installation requires a single round cutout and attachment with back plate screws, accommodating door thicknesses from 0.8 mm to 12 mm or 12.5 mm to 22 mm by flipping the back plate.
Door will be latched when closed
Pull lever to open
Non-Handed: Can be installed on left or right side
Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5 mm~22 mm by flipping over the back plate
Door will be latched when closed
Pull lever to open
Non-Handed: Can be installed on left or right side
Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also 12.5 mm~22 mm by flipping over the back plate