Sugatsune America, Inc. 304 STAINLESS STEEL 115º HANDLE - LF-12-128 LF-12-128

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 211 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 50 Width of Item (in) 2 CC Length (mm) 128 CC Length (in) 5.0625 Bar Diameter (mm) 12 Bar Diameter (in) 0.5 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 30 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 211 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 50 Width of Item (in) 2 CC Length (mm) 128 CC Length (in) 5.0625 Bar Diameter (mm) 12 Bar Diameter (in) 0.5 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 30 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
304 STAINLESS STEEL 115º HANDLE - LF-12-128 - LF-12-128 - Sugatsune America, Inc.
Carson, CA, United States
304 STAINLESS STEEL 115º HANDLE - LF-12-128
LF-12-128
304 STAINLESS STEEL 115º HANDLE - LF-12-128 LF-12-128
Material 304 Stainless Steel Finish Satin Weight of Item (g) 211 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 140 Height of Item (in) 5.5625 Width of Item (mm) 50 Width of Item (in) 2 CC Length (mm) 128 CC Length (in) 5.0625 Bar Diameter (mm) 12 Bar Diameter (in) 0.5 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 30 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 211
  • Length or Depth of Item when closed (mm) 50
  • Length or Depth of Item when closed (in) 2
  • Height of Item (mm) 140
  • Height of Item (in) 5.5625
  • Width of Item (mm) 50
  • Width of Item (in) 2
  • CC Length (mm) 128
  • CC Length (in) 5.0625
  • Bar Diameter (mm) 12
  • Bar Diameter (in) 0.5
  • Bar Shape Round
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 30
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number LF-12-128
Product Name 304 STAINLESS STEEL 115º HANDLE - LF-12-128
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-63 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL RECESS PULL - SP-48/S - SP-48/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Black
Handle Material Metal; Plastic
View Details
Metal One-Piece Pull Handles - SUG-105 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL BAR PULL - 2655-S - 2655-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details