Case Closed: Meet the Lapcon® Soft Close Door Damper The
Lapcon Door Damper (LDD) is a soft close door damper that ensures that swinging doors will close when they are pushed—improving safety and convenience while eliminating pinched fingers. Doors will close smoothly and gently in both heavy and light use. Designed for interior swinging doors, the
LDD soft closing door closer takes hold of the door at
15° from the closed position and softly closes the door from there.
LDD-S-L/DBR (left-hand opening, dark brown color). See below for other models. Browse our other if you’re looking for a slightly different application.
LDD Soft Close Door Damper Features
Performance Functionality
The LDD can be installed on existing doors as well as new ones.
Smart design and steel construction ensure long life and excellent performance.
You can adjust the damper for door weight after installing it.
The damper function can be disabled at your discretion.
Lapcon® dampers provide cycle tested soft-closing performance.
Door Compatibility
The LDD has a slim profile of only ¾” and fits in most door frames.
Designed for door widths up to 36” (914 mm)
Can be used for doors weighing 33 to 88 lbs (15 – 4 kg)
Handed for left and right opening doors
For interior doors only. Avoid exposure to moisture, wind, and extreme temperatures.
About This Model (LDD-S-L/DBR) This soft close door damper model is
LDD-S-L/DBR , which is the
surface mount type , with
left-hand opening (opens toward you to your left), and a
dark brown color . Eight surface mount
LDD models are available in all:
Lapcon Door Damper Models Surface Mount Type Color Left-Hand Opening Opens toward you to your left. Right-Hand Opening Opens toward you to your right. White LDD-S-L/WT LDD-S-R/WT Light Gray LDD-S-L/LGR LDD-S-R/LGR Light Brown LDD-S-L/LBR LDD-S-R/LBR Dark Brown LDD-S-L/DBR LDD-S-R/DBR
Recessed Type Also Available We also make the
LDD soft closing door closer in a
recessed type as well as a
heavy-duty recessed type for doors weighing 88 to 22 lbs (4-1 kg)
(LDD-V1 Series) . Not seeing what you’re looking for? Browse the rest of our soft close models and accessories.
Case Closed: Meet the Lapcon® Soft Close Door Damper
Lapcon Door Damper (LDD)
is a soft close door damper that ensures that swinging doors will close when they are pushed—improving safety and convenience while eliminating pinched fingers. Doors will close smoothly and gently in both heavy and light use. Designed for interior swinging doors, the
LDD
soft closing door closer takes hold of the door at
15°
from the closed position and softly closes the door from there.
LDD-S-L/DBR
(left-hand opening, dark brown color). See below for other models. Browse our other if you’re looking for a slightly different application.
LDD Soft Close Door Damper Features
Performance Functionality
- The LDD can be installed on existing doors as well as new ones.
- Smart design and steel construction ensure long life and excellent performance.
- You can adjust the damper for door weight after installing it.
- The damper function can be disabled at your discretion.
- Lapcon® dampers provide cycle tested soft-closing performance.
Door Compatibility
- The LDD has a slim profile of only ¾” and fits in most door frames.
- Designed for door widths up to 36” (914 mm)
- Can be used for doors weighing 33 to 88 lbs (15 – 4 kg)
- Handed for left and right opening doors
- For interior doors only. Avoid exposure to moisture, wind, and extreme temperatures.
About This Model (LDD-S-L/DBR)
This soft close door damper model is
LDD-S-L/DBR
surface mount type
left-hand opening
(opens toward you to your left), and a
dark brown color
LDD
models are available in all:
Lapcon Door Damper Models Surface Mount Type
Color Left-Hand Opening Opens toward you to your left. Right-Hand Opening Opens toward you to your right.
White LDD-S-L/WT LDD-S-R/WT
Light Gray LDD-S-L/LGR LDD-S-R/LGR
Light Brown LDD-S-L/LBR LDD-S-R/LBR
Dark Brown LDD-S-L/DBR LDD-S-R/DBR
Recessed Type Also Available
LDD
soft closing door closer in a
recessed type
heavy-duty recessed type
for doors weighing 88 to 22 lbs (4-1 kg)
(LDD-V1 Series)
. Not seeing what you’re looking for? Browse the rest of our soft close models and accessories.