Sugatsune America, Inc. PANEL LATCH - LC-PL32-L-BL LC-PL32-L-BL

Description
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.
Description
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.
Datasheet
Datasheet Summary
Powered by GS/AI

The LC-PL32-L-BL is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with separate lever or key locking mechanisms. The latch body is constructed from polypropylene and PBT plastics rated UL94 V-0, with 304 stainless steel springs for high corrosion resistance. It requires a cutout of 26±0.1 mm and has a case depth of 15.2 mm, with overall dimensions of 32 mm in length and 13.6 mm in width. The black finish corresponds to the LC-PL32-L-BL variant.

Datasheet Summary
Powered by GS/AI

The LC-PL32-L-BL is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with separate lever or key locking mechanisms. The latch body is constructed from polypropylene and PBT plastics rated UL94 V-0, with 304 stainless steel springs for high corrosion resistance. It requires a cutout of 26±0.1 mm and has a case depth of 15.2 mm, with overall dimensions of 32 mm in length and 13.6 mm in width. The black finish corresponds to the LC-PL32-L-BL variant.

Suppliers

Company
Product
Description
Supplier Links
PANEL LATCH - LC-PL32-L-BL - LC-PL32-L-BL - Sugatsune America, Inc.
Carson, CA, United States
PANEL LATCH - LC-PL32-L-BL
LC-PL32-L-BL
PANEL LATCH - LC-PL32-L-BL LC-PL32-L-BL
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.

  • Snap in Installation
  • Release multiple latches simultaniously with temporary hold open feature
  • Two types of locking and unlocking methods either with a key or lever
  • (key & levers are sold separately)
  • The latch body is made from plastic material rated at UL94 V-O
  • 304 Stainless Steel component parts
  • High corrosion resistance.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number LC-PL32-L-BL
Product Name PANEL LATCH - LC-PL32-L-BL
Materials N
Unlock Full Specs
to access all available technical data

Similar Products

SLIDING DOOR LATCH (PRIVACY) - HC-3051-PRV-NI - HC-3051-PRV-NI - Sugatsune America, Inc.
Specs
Materials Zinc; Zinc Alloy
View Details
Stainless Steel Hasp - HP-65 - HP-65 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
3-1/2
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
Non-Magnetic Touch Latch (New Style) - MC-37/WHT-1 - MC-37/WHT-1 - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details