Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Sugatsune America, Inc.
Done
Email Supplier
Description
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LC-PL32-GR is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with optional key or lever actuation. The latch body is made from polypropylene and PBT plastic rated UL94 V-0, with 304 stainless steel springs for high corrosion resistance. It mounts to sheet metal with a cutout size of 26±0.1 mm and has an overall height of 13.6 mm. The gray finish corresponds to the LC-PL32-L-GR variant. Keys and levers are sold separately.
Datasheet Summary Powered by GS/AI
The LC-PL32-GR is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with optional key or lever actuation. The latch body is made from polypropylene and PBT plastic rated UL94 V-0, with 304 stainless steel springs for high corrosion resistance. It mounts to sheet metal with a cutout size of 26±0.1 mm and has an overall height of 13.6 mm. The gray finish corresponds to the LC-PL32-L-GR variant. Keys and levers are sold separately.
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O