Sugatsune America, Inc.STAINLESS STEEL LID STAY - LB-290LB-290
Description
Holds lid or panel in fully opened position
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Load Capacity : 15 kg (33 lbs)/each
Sugatsune America, Inc.
Done
Email Supplier
Description
Holds lid or panel in fully opened position
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Load Capacity : 15 kg (33 lbs)/each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
LB-290 is a stainless steel lid stay designed to hold a lid or panel in a fully opened position up to 120 degrees, with a load capacity of 15 kg (33 lbs) per unit. It can be installed individually or in pairs and is non-handed, allowing use on either left or right sides. The part is made of zinc alloy and 304 stainless steel with a chrome or satin finish. Its dimensions are L1: 205 mm, L2: 178 mm, L3: 186 mm, A: 190 mm, B: 100 mm, and C: 290 mm, supporting door heights from 340 mm to 500 mm. The unit weighs 160 g and is packed 10 per box and 100 per carton.
Datasheet Summary Powered by GS/AI
LB-290 is a stainless steel lid stay designed to hold a lid or panel in a fully opened position up to 120 degrees, with a load capacity of 15 kg (33 lbs) per unit. It can be installed individually or in pairs and is non-handed, allowing use on either left or right sides. The part is made of zinc alloy and 304 stainless steel with a chrome or satin finish. Its dimensions are L1: 205 mm, L2: 178 mm, L3: 186 mm, A: 190 mm, B: 100 mm, and C: 290 mm, supporting door heights from 340 mm to 500 mm. The unit weighs 160 g and is packed 10 per box and 100 per carton.
Holds lid or panel in fully opened position
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Load Capacity : 15 kg (33 lbs)/each
Holds lid or panel in fully opened position
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side