Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Sugatsune America, Inc.
Done
Email Supplier
Description
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LADH-35WT is a heavy-duty lift-assist damper with a soft-close function, designed for countertop applications to prevent slamming and assist in lifting. It holds the door open at 95 degrees and engages soft-close at low angles. The damper is surface-mounted and retrofittable without requiring modification to existing installations. It features a steel body with a nickel chrome arm finish and a polyacetal (POM) and ABS mechanism with nickel-plated other parts. The panel thickness range is 30 to 50 mm. The weight is 560 g. It is supplied with a stainless steel piano hinge and includes mounting templates for easy installation.
Datasheet Summary Powered by GS/AI
The LADH-35WT is a heavy-duty lift-assist damper with a soft-close function, designed for countertop applications to prevent slamming and assist in lifting. It holds the door open at 95 degrees and engages soft-close at low angles. The damper is surface-mounted and retrofittable without requiring modification to existing installations. It features a steel body with a nickel chrome arm finish and a polyacetal (POM) and ABS mechanism with nickel-plated other parts. The panel thickness range is 30 to 50 mm. The weight is 560 g. It is supplied with a stainless steel piano hinge and includes mounting templates for easy installation.
Heavy Duty Lift Assist Damper (White) - LADH-35WT
LADH-35WT
Heavy Duty Lift Assist Damper (White) - LADH-35WT
LADH-35WT
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages