Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Sugatsune America, Inc.
Done
Email Supplier
Description
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LAD-ST-M is a lift assist damper with an angle stopper for soft closing and 95° holding, designed for surface-mount installation in bar and countertop applications. It has a maximum torque range of 107.1~137.7 kgf·cm, supports panel thicknesses of 9/16" to 1-1/16", and weighs 750 g. Accessories such as brackets, spacers, and mounting plates are available separately.
Datasheet Summary Powered by GS/AI
The LAD-ST-M is a lift assist damper with an angle stopper for soft closing and 95° holding, designed for surface-mount installation in bar and countertop applications. It has a maximum torque range of 107.1~137.7 kgf·cm, supports panel thicknesses of 9/16" to 1-1/16", and weighs 750 g. Accessories such as brackets, spacers, and mounting plates are available separately.
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages
Lift-assist function helps children, elderly, and disabled to open and close
Soft-close damper eliminates panel from slamming shut on hands and fingers
Damper function engages at low angles (does not need to be fully opened to soft-close)
Stopper holds panel at 95° to prevent over-rotation
Surface-mounting allows retrofit into existing countertop passages