Sugatsune America, Inc. HINGE SPACER - J95-DP2 J95-DP2

Description
For J95 Concealed Hinge and J160 Soft-Close Hinge. Decreases overlay of outset doors by 5/64" (2 mm). Increases clearance of inset doors by 5/64" (2 mm). Can be doubled for 5/32" (4 mm) thickness. Requires countersunk self tapping screw 5 x 25 (not included).
Description
For J95 Concealed Hinge and J160 Soft-Close Hinge. Decreases overlay of outset doors by 5/64" (2 mm). Increases clearance of inset doors by 5/64" (2 mm). Can be doubled for 5/32" (4 mm) thickness. Requires countersunk self tapping screw 5 x 25 (not included).
Datasheet
Datasheet Summary
Powered by GS/AI

J95-DP2 is a hinge spacer designed for use with J95 concealed hinges and J160 soft-close hinges, reducing door overlay by 2 mm or increasing inset door clearance by 2 mm, with the option to stack two spacers for a 4 mm thickness. It is made of POM in grey finish, weighs 5 g, and requires a 5 mm x 25 mm countersunk self-tapping screw for installation. The spacer is mounted between the mounting plate and side board.

Datasheet Summary
Powered by GS/AI

J95-DP2 is a hinge spacer designed for use with J95 concealed hinges and J160 soft-close hinges, reducing door overlay by 2 mm or increasing inset door clearance by 2 mm, with the option to stack two spacers for a 4 mm thickness. It is made of POM in grey finish, weighs 5 g, and requires a 5 mm x 25 mm countersunk self-tapping screw for installation. The spacer is mounted between the mounting plate and side board.

Suppliers

Company
Product
Description
Supplier Links
HINGE SPACER - J95-DP2 - J95-DP2 - Sugatsune America, Inc.
Carson, CA, United States
HINGE SPACER - J95-DP2
J95-DP2
HINGE SPACER - J95-DP2 J95-DP2
For J95 Concealed Hinge and J160 Soft-Close Hinge. Decreases overlay of outset doors by 5/64" (2 mm). Increases clearance of inset doors by 5/64" (2 mm). Can be doubled for 5/32" (4 mm) thickness. Requires countersunk self tapping screw 5 x 25 (not included).

  • For J95 Concealed Hinge and J160 Soft-Close Hinge.
  • Decreases overlay of outset doors by 5/64" (2 mm).
  • Increases clearance of inset doors by 5/64" (2 mm).
  • Can be doubled for 5/32" (4 mm) thickness.
  • Requires countersunk self tapping screw 5 x 25 (not included).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number J95-DP2
Product Name HINGE SPACER - J95-DP2
Length 2.06 inch (52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-ITJ4080 - HG-ITJ4080 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
SS GLASS DOOR HINGE INSET - GH-34/0/S-P - GH-34/0/S-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details
GLASS DOOR HINGE - GHC-34/8/BLK - GHC-34/8/BLK - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details