Sugatsune America, Inc. STAINLESS STEEL RECESSED PULL - HH-AS2D HH-AS2D

Description
Material 304 Stainless Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 15 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 120 Width of Item (in) 4.75 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 x 0.7 Fasteners Type Nut Is NSF Compliant N Is REACH Compliant REACH 224 9/20/22 Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material 304 Stainless Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 15 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 120 Width of Item (in) 4.75 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 x 0.7 Fasteners Type Nut Is NSF Compliant N Is REACH Compliant REACH 224 9/20/22 Is RoHS Compliant RoHS 2 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL RECESSED PULL - HH-AS2D - HH-AS2D - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL RECESSED PULL - HH-AS2D
HH-AS2D
STAINLESS STEEL RECESSED PULL - HH-AS2D HH-AS2D
Material 304 Stainless Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 15 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 120 Width of Item (in) 4.75 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 x 0.7 Fasteners Type Nut Is NSF Compliant N Is REACH Compliant REACH 224 9/20/22 Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless
  • Finish Satin
  • Weight of Item (g) 50
  • Length or Depth of Item when open (mm) 15
  • Length or Depth of Item when open (in) 0.625
  • Height of Item (mm) 60
  • Height of Item (in) 2.375
  • Width of Item (mm) 120
  • Width of Item (in) 4.75
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M4 x 0.7
  • Fasteners Type Nut
  • Is NSF Compliant N
  • Is REACH Compliant REACH 224 9/20/22
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-AS2D
Product Name STAINLESS STEEL RECESSED PULL - HH-AS2D
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

LARGE STAINLESS STEEL HANDLE - SSH-2560 - SSH-2560 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS EDGE PULL MIRROR - SND-70/M - SND-70/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - ECH-150/M - ECH-150/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
STAINLESS EDGE PULL SATIN - SN-120/S - SN-120/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details