Soft-Close damper keeps lid from slamming shut
Surface mount type
Operating temperature: 0~40?C (32~104?F)
Operating angle: 115?/Dead angle 5?
Sold in pairs
Sugatsune America, Inc.
Done
Email Supplier
Description
Soft-Close damper keeps lid from slamming shut
Surface mount type
Operating temperature: 0~40?C (32~104?F)
Operating angle: 115?/Dead angle 5?
Sold in pairs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HG-JH25 is a surface-mount soft-close hinge sold in pairs, featuring a damper that prevents lid slamming. It operates at an angle of 115° with a 5° dead angle and functions within a temperature range of 0 to 40°C (32 to 104°F). The hinge has a torque range of 31 to 51 kgf·cm (27 to 44 lb·in) per pair and weighs 180 grams per pair. The bracket is made of PBT plastic with a zinc alloy base in dark grey, and the damper is constructed from 304 stainless steel. The shaft is white grey in color.
Datasheet Summary Powered by GS/AI
HG-JH25 is a surface-mount soft-close hinge sold in pairs, featuring a damper that prevents lid slamming. It operates at an angle of 115° with a 5° dead angle and functions within a temperature range of 0 to 40°C (32 to 104°F). The hinge has a torque range of 31 to 51 kgf·cm (27 to 44 lb·in) per pair and weighs 180 grams per pair. The bracket is made of PBT plastic with a zinc alloy base in dark grey, and the damper is constructed from 304 stainless steel. The shaft is white grey in color.
Soft-Close damper keeps lid from slamming shut
Surface mount type
Operating temperature: 0~40?C (32~104?F)
Operating angle: 115?/Dead angle 5?
Sold in pairs