HDS-30ML/BLK -- HEAVY DUTY SOFT DOWN STAY - HDS-30ML/BLK
Sugatsune America, Inc.HEAVY DUTY SOFT DOWN STAY - HDS-30ML/BLKHDS-30ML/BLK
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position