HDS-30KR/BLK -- HEAVY DUTY SOFT DOWN STAY - HDS-30KR/BLK
Sugatsune America, Inc.HEAVY DUTY SOFT DOWN STAY - HDS-30KR/BLKHDS-30KR/BLK
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
Sugatsune America, Inc.
Done
Email Supplier
Description
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Heavy duty soft-down stays for upward-opening flap doors, used in pairs with piano, butt, or concealed hinges, designed to latch the door closed and hold it fully open. The HDS-30KR/BLK is the right-hand variant with a black plastic finish, rated for torque of 250~300 kg·cm (216~260 lbs·inch) per pair, and weighs 300 g. It is sold as a single unit and requires a matching left-hand unit for use.
Datasheet Summary Powered by GS/AI
Heavy duty soft-down stays for upward-opening flap doors, used in pairs with piano, butt, or concealed hinges, designed to latch the door closed and hold it fully open. The HDS-30KR/BLK is the right-hand variant with a black plastic finish, rated for torque of 250~300 kg·cm (216~260 lbs·inch) per pair, and weighs 300 g. It is sold as a single unit and requires a matching left-hand unit for use.
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position
Torque Calculation: Torque = Door Height × 1/2 × Door Weight, K-Type (Light Duty): 140~200 kg·cm (121~173 lbs·inch)/pair, M-Type (Medium Duty): 200~250 kg·cm (173~216 lbs·inch)/pair, H-Type (Heavy Duty): 250~300 kg·cm (216~260 lbs·inch)/pair
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges
Used in pairs
HDS-30 is designed to securely latch a flap closed and hold it in the fully opened position