HDS-10S-HL/WT -- SOFT-CLOSING LID STAY - HDS-10S-HL/WT
Sugatsune America, Inc.SOFT-CLOSING LID STAY - HDS-10S-HL/WTHDS-10S-HL/WT
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Sugatsune America, Inc.
Done
Email Supplier
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HDS-10S-HL/WT is a soft-closing lid stay designed for downward-opening flap doors used with piano, butt, or drop hinges, and is used in pairs. It provides a torque range of 110~160 kgf.cm (95.7~139.0 lbs.in) per pair for heavy-duty applications. The body is made of ABS plastic in white finish, the arm and mounting plate are steel with nickel finish. The self-closing action begins at an angle of 5º~20º.
Datasheet Summary Powered by GS/AI
HDS-10S-HL/WT is a soft-closing lid stay designed for downward-opening flap doors used with piano, butt, or drop hinges, and is used in pairs. It provides a torque range of 110~160 kgf.cm (95.7~139.0 lbs.in) per pair for heavy-duty applications. The body is made of ABS plastic in white finish, the arm and mounting plate are steel with nickel finish. The self-closing action begins at an angle of 5º~20º.
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close