Sugatsune America, Inc. OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-26T H360-26-26T

Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Description
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.
Datasheet
Datasheet Summary
Powered by GS/AI

The H360-26-26T is a concealed hinge for thick doors with a 100° opening angle and free-swinging action, made of steel with a nickel finish. It supports a maximum door thickness of 30 mm and a maximum door width of 600 mm, with a load capacity of 9 kg per two hinges or 15 kg per three hinges. The hinge features clip-on installation and three-way adjustability with the door installed. It has passed a 200,000-cycle test. The mounting plate is sold separately.

Datasheet Summary
Powered by GS/AI

The H360-26-26T is a concealed hinge for thick doors with a 100° opening angle and free-swinging action, made of steel with a nickel finish. It supports a maximum door thickness of 30 mm and a maximum door width of 600 mm, with a load capacity of 9 kg per two hinges or 15 kg per three hinges. The hinge features clip-on installation and three-way adjustability with the door installed. It has passed a 200,000-cycle test. The mounting plate is sold separately.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-26T - H360-26-26T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-26T
H360-26-26T
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-26T H360-26-26T
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip on type for easy installation. Successfully passed 200,000 cycles test 3-way adjustment with door installed. Mounting plate sold separately.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 30 mm (1-3/16")
  • Clip on type for easy installation.
  • Successfully passed 200,000 cycles test
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H360-26-26T
Product Name OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-26T
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF HINGE - KN-64R/SS - KN-64R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
TORQUE HINGE (WIRING HOLE) - HG-TA45HL - HG-TA45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details