Sugatsune America, Inc. Cam Lock GS-GL5W-GP-KD

Description
Material Brass Finish 24K Gold Plating Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness(mm) 8 Max. Glass Thickness(in) 0.3125 Min. Glass Thickness(mm) 5 Min. Glass Thickness(in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7 x 13 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant Not Compliant
Description
Material Brass Finish 24K Gold Plating Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness(mm) 8 Max. Glass Thickness(in) 0.3125 Min. Glass Thickness(mm) 5 Min. Glass Thickness(in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7 x 13 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant Not Compliant

Suppliers

Company
Product
Description
Supplier Links
Cam Lock - GS-GL5W-GP-KD - Sugatsune America, Inc.
Carson, CA, United States
Material Brass Finish 24K Gold Plating Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness(mm) 8 Max. Glass Thickness(in) 0.3125 Min. Glass Thickness(mm) 5 Min. Glass Thickness(in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7 x 13 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant Y Is NSF Compliant N Is RoHS Compliant Not Compliant
  • Material Brass
  • Finish 24K Gold Plating
  • Length or Depth of Item when closed (mm) 39.7
  • Height of Item (mm) 42
  • Width of Item (mm) 61
  • Max. Door Thickness (mm) 8
  • Max. Door Thickness (in) 0.3125
  • Min. Door Thickness (mm) 5
  • Min. Door Thickness (in) 0.1875
  • Max. Glass Thickness(mm) 8
  • Max. Glass Thickness(in) 0.3125
  • Min. Glass Thickness(mm) 5
  • Min. Glass Thickness(in) 0.1875
  • Master Keying Availability Y
  • Million Lock Y
  • Key Changes 1000000
  • Glass Installation Y
  • Sheet Metal Installation N
  • Wood Installation N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.7 x 13 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant Y
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number GS-GL5W-GP-KD
Product Name Cam Lock
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products