3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-1-18 is a 3/4-extension stainless steel drawer slide with front disconnect and friction brake stop, designed for non-handed installation and mounted using M4 or #8 binding, pan, or truss head screws. The slide has a length of 457.2 mm (18 in) and a travel length of 330.2 mm (13 in), with a load rating of 41 kg (90 lbs) per pair and a weight of 460 g. The outer and inner rails are made of 304 stainless steel, the retainer and guide block are polyacetal, and the balls are steel. The slide includes four mounting holes on the inner rail and seven on the outer rail.
Datasheet Summary Powered by GS/AI
ESR-1-18 is a 3/4-extension stainless steel drawer slide with front disconnect and friction brake stop, designed for non-handed installation and mounted using M4 or #8 binding, pan, or truss head screws. The slide has a length of 457.2 mm (18 in) and a travel length of 330.2 mm (13 in), with a load rating of 41 kg (90 lbs) per pair and a weight of 460 g. The outer and inner rails are made of 304 stainless steel, the retainer and guide block are polyacetal, and the balls are steel. The slide includes four mounting holes on the inner rail and seven on the outer rail.