EN-K120 is a latch hook designed to keep items securely hooked, ideal for vibration or shock applications. It is made of 316 stainless steel with a polished finish, has a load capacity of up to 60 kg (132 lbs), and weighs 280 g. The hook arm dimensions are 120 mm in length, 96 mm in width, 22 mm in height, and 12 mm in diameter for the attachment hole.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | EN-K120 |
| Product Name | LATCH HOOK - EN-K120 |