Material 303 Stainless Steel
Finish Satin
Weight of Item (g) 135
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 108
Width of Item (in) 4.3125
CC Length (mm) 100
CC Length (in) 3.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 303 Stainless Steel
Finish Satin
Weight of Item (g) 135
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 108
Width of Item (in) 4.3125
CC Length (mm) 100
CC Length (in) 3.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ECH-100/S is a 303 stainless steel handle with a satin finish, measuring 108 mm in length, 115 mm in height, and 10 mm in thickness, with a center-to-center distance of 100 mm and a weight of 135 g. It is designed for use with M5x28 fasteners and is offered in a box of 10 pieces per carton of 150.
Datasheet Summary Powered by GS/AI
The ECH-100/S is a 303 stainless steel handle with a satin finish, measuring 108 mm in length, 115 mm in height, and 10 mm in thickness, with a center-to-center distance of 100 mm and a weight of 135 g. It is designed for use with M5x28 fasteners and is offered in a box of 10 pieces per carton of 150.
Material 303 Stainless Steel
Finish Satin
Weight of Item (g) 135
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 108
Width of Item (in) 4.3125
CC Length (mm) 100
CC Length (in) 3.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N