Mini cylinder lock for sheet metal applications with a reversible dimple key that is removable in both locked and unlocked positions after 90° rotation. Compact design suited for door thicknesses up to 12.0 mm (1/2") and includes two keys. Sold as a complete unit with brass body and chrome finish, compatible with separate stainless steel cam DIS-010 and strike DIS-011. Total weight is 25.5 g.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Locks |
| Product Number | DIS-022R |
| Product Name | Cam Lock |
| Lock Type | Cam Lock |