Damper and catch combination for sideways opening doors.
Prevents doors from slamming.
Holds doors in closed position.
Easy to install by simply aligning body with the interior wall.
Non handed.
Can handle doors up to 40 kg. (When using DC 200 40).
Strike can be adjusted post installation: horizontally ±5 mm, vertically ±4 mm.
Passed 50,000 open/close cycles in a private test.
Sugatsune America, Inc.
Done
Email Supplier
Description
Damper and catch combination for sideways opening doors.
Prevents doors from slamming.
Holds doors in closed position.
Easy to install by simply aligning body with the interior wall.
Non handed.
Can handle doors up to 40 kg. (When using DC 200 40).
Strike can be adjusted post installation: horizontally ±5 mm, vertically ±4 mm.
Passed 50,000 open/close cycles in a private test.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Damper catch for large cabinetry and closet doors, designed to enable soft closing and hold doors firmly shut. Available in white finish, it accommodates doors up to 88 lbs (40 kg). The strike allows post-installation adjustment of ±5 mm horizontally and ±4 mm vertically. Constructed with a PC/ABS body, PA arm, ABS body cover, PC/ABS counter, steel counter plate with nickel plating, and elastomer bumper. Passed 50,000 open/close cycles in a private test. Non-handed and installs by aligning the body with the interior cabinet wall.
Datasheet Summary Powered by GS/AI
Damper catch for large cabinetry and closet doors, designed to enable soft closing and hold doors firmly shut. Available in white finish, it accommodates doors up to 88 lbs (40 kg). The strike allows post-installation adjustment of ±5 mm horizontally and ±4 mm vertically. Constructed with a PC/ABS body, PA arm, ABS body cover, PC/ABS counter, steel counter plate with nickel plating, and elastomer bumper. Passed 50,000 open/close cycles in a private test. Non-handed and installs by aligning the body with the interior cabinet wall.
Damper and catch combination for sideways opening doors.
Prevents doors from slamming.
Holds doors in closed position.
Easy to install by simply aligning body with the interior wall.
Non handed.
Can handle doors up to 40 kg. (When using DC 200 40).
Strike can be adjusted post installation: horizontally ±5 mm, vertically ±4 mm.
Passed 50,000 open/close cycles in a private test.
Damper and catch combination for sideways opening doors.
Prevents doors from slamming.
Holds doors in closed position.
Easy to install by simply aligning body with the interior wall.
Non handed.
Can handle doors up to 40 kg. (When using DC 200 40).
Strike can be adjusted post installation: horizontally ±5 mm, vertically ±4 mm.
Passed 50,000 open/close cycles in a private test.