CHN-80S is an adjustable draw latch with an exposed threaded rod for adjusting latching distance, made of 304 stainless steel with chromate finish. It has dimensions L1=80 mm, L2=25 mm, L3=8 mm, L4=25 mm, L5=13 mm, L6=60 mm, L7=40 mm, W1=37.5 mm, W2=30 mm, W3=40 mm, W4=10 mm, H1=40 mm, H2=15 mm, H3=14 mm, H4=12 mm, H5=8 mm, t1=3.0 mm, T2=4.0 mm, and uses an M8 bolt. The part weighs 225 g.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | CHN-80S |
| Product Name | ADJUSTABLE DRAW LATCH - CHN-80S |
| Latch Types | Draw/Tension |