Promotes air flow even when pushed up against a wall or other surface
Design obscures veiw of ventilation slits for a clean appearance
Can be pressure fit into place
Sugatsune America, Inc.
Done
Email Supplier
Description
Promotes air flow even when pushed up against a wall or other surface
Design obscures veiw of ventilation slits for a clean appearance
Can be pressure fit into place
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The APM-4045/WHT is a plastic ventilator made of ABS white material designed to allow airflow even when mounted directly against a wall, with slits obscured for a clean appearance. It has a bore diameter of 45 mm (1-25/32"), a bore depth of 10.3 mm, and weighs 40 grams per unit. It is packaged in boxes of 150 and cartons of 900. The ventilator is intended for pressure-fit installation.
Datasheet Summary Powered by GS/AI
The APM-4045/WHT is a plastic ventilator made of ABS white material designed to allow airflow even when mounted directly against a wall, with slits obscured for a clean appearance. It has a bore diameter of 45 mm (1-25/32"), a bore depth of 10.3 mm, and weighs 40 grams per unit. It is packaged in boxes of 150 and cartons of 900. The ventilator is intended for pressure-fit installation.
Promotes air flow even when pushed up against a wall or other surface
Design obscures veiw of ventilation slits for a clean appearance
Can be pressure fit into place
Promotes air flow even when pushed up against a wall or other surface
Design obscures veiw of ventilation slits for a clean appearance