APH-P600 -- LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P600
Sugatsune America, Inc.LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P600APH-P600
Description
Aluminum pipe handle with 4 different pipe lengths
Aluminum pipe can be cut to desired length.
Sugatsune America, Inc.
Done
Email Supplier
Description
Aluminum pipe handle with 4 different pipe lengths
Aluminum pipe can be cut to desired length.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The APH-P600 is a large aluminum handle with a bracket, designed for manual operation with an adjustable pipe length of 600 mm (23-5/8 inches). The handle consists of a polyamide bracket in black finish and an anodized aluminum alloy pipe that can be cut to size. It weighs 322 grams and has overall dimensions of 629 mm in length and 568 mm in height. The design accommodates standard mounting configurations with a 32 mm wide front profile and a 1-1/4 inch hole spacing.
Datasheet Summary Powered by GS/AI
The APH-P600 is a large aluminum handle with a bracket, designed for manual operation with an adjustable pipe length of 600 mm (23-5/8 inches). The handle consists of a polyamide bracket in black finish and an anodized aluminum alloy pipe that can be cut to size. It weighs 322 grams and has overall dimensions of 629 mm in length and 568 mm in height. The design accommodates standard mounting configurations with a 32 mm wide front profile and a 1-1/4 inch hole spacing.