Sugatsune America, Inc. ALUMINIUM PULL - ALH-50BL ALH-50BL

Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH-50BL is a matte black anodized aluminum alloy handle with a length of 1-31/32 inches and a projection of 1-3/16 inches. It features an anti-slip design, an angled profile to reduce dust accumulation, and a corrosion-resistant finish. The handle weighs 58 grams and is rated for a load capacity of 112 lbs (51 kg). It is intended for use in medical, laboratory, or industrial equipment where durability and aesthetics are required.

Datasheet Summary
Powered by GS/AI

The ALH-50BL is a matte black anodized aluminum alloy handle with a length of 1-31/32 inches and a projection of 1-3/16 inches. It features an anti-slip design, an angled profile to reduce dust accumulation, and a corrosion-resistant finish. The handle weighs 58 grams and is rated for a load capacity of 112 lbs (51 kg). It is intended for use in medical, laboratory, or industrial equipment where durability and aesthetics are required.

Suppliers

Company
Product
Description
Supplier Links
ALUMINIUM PULL - ALH-50BL - ALH-50BL - Sugatsune America, Inc.
Carson, CA, United States
ALUMINIUM PULL - ALH-50BL
ALH-50BL
ALUMINIUM PULL - ALH-50BL ALH-50BL
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.

  • Stylish in form and function with minimal protrusion.
  • The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
  • Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ALH-50BL
Product Name ALUMINIUM PULL - ALH-50BL
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
Material Description Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

FOLDING RING PULL (SPRING LOADED) - 980643 - 980643 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - FT-120 - FT-120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
304 STAINLESS STEEL 115º HANDLE - LF-12-160 - LF-12-160 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC640 - MDHL-SPC640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 23.62 inches (600 mm)
View Details