Sugatsune America, Inc. Aluminum Grip Handle (Offset) - AGH-F300BL AGH-F300BL

Description
Offset aluminum handle with sleek design. Comfortable and easy to grab or hook hand inside handle. Anodized corrosion resistance (easy to clean). Ideal as a handle for operation panel, medical machinery, factory automation equipment.
Description
Offset aluminum handle with sleek design. Comfortable and easy to grab or hook hand inside handle. Anodized corrosion resistance (easy to clean). Ideal as a handle for operation panel, medical machinery, factory automation equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The AGH-F300BL is an offset aluminum grip handle with a matte black anodized finish, designed for operation panels, medical machinery, and factory automation equipment. It has a length (L1) of 16-11/16 inches (424 mm), width (L2) of 14-51/64 inches (376 mm), and center-to-center distance (P) of 15-3/4 inches (400 mm). The handle supports a load capacity of 112 lbs (51 kg) and features anodized corrosion resistance for easy cleaning. The handle is 3.65 inches (90 mm) deep with two M8 mounting holes spaced 15/16 inch (24 mm) apart.

Datasheet Summary
Powered by GS/AI

The AGH-F300BL is an offset aluminum grip handle with a matte black anodized finish, designed for operation panels, medical machinery, and factory automation equipment. It has a length (L1) of 16-11/16 inches (424 mm), width (L2) of 14-51/64 inches (376 mm), and center-to-center distance (P) of 15-3/4 inches (400 mm). The handle supports a load capacity of 112 lbs (51 kg) and features anodized corrosion resistance for easy cleaning. The handle is 3.65 inches (90 mm) deep with two M8 mounting holes spaced 15/16 inch (24 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Grip Handle (Offset) - AGH-F300BL - AGH-F300BL - Sugatsune America, Inc.
Carson, CA, United States
Aluminum Grip Handle (Offset) - AGH-F300BL
AGH-F300BL
Aluminum Grip Handle (Offset) - AGH-F300BL AGH-F300BL
Offset aluminum handle with sleek design. Comfortable and easy to grab or hook hand inside handle. Anodized corrosion resistance (easy to clean). Ideal as a handle for operation panel, medical machinery, factory automation equipment.

  • Offset aluminum handle with sleek design.
  • Comfortable and easy to grab or hook hand inside handle.
  • Anodized corrosion resistance (easy to clean).
  • Ideal as a handle for operation panel, medical machinery, factory automation equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number AGH-F300BL
Product Name Aluminum Grip Handle (Offset) - AGH-F300BL
Colors / Finishes Available MatteBlack, Anodised
Handle Material Metal
Material Description Aluminium Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RECESSED PULL MIRROR FINISH - HH-FC-3/M - HH-FC-3/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
LARGE HANDLE (W/COVER CAP OPTION) - SJH-160 - SJH-160 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Glass-Reinforced Plastic (PA)
View Details
DOOR HANDLE INT - DSI-3330-30-30I - DSI-3330-30-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
ALUMINIUM PULL - ALH-1000SL - ALH-1000SL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
View Details