980641 -- FOLDING RING PULL (SPRING LOADED) - 980641
Sugatsune America, Inc.FOLDING RING PULL (SPRING LOADED) - 980641980641
Description
Low profile design
Spring loaded-snaps flat to stay out of the way and limit rattling when not in use
Sugatsune America, Inc.
Done
Email Supplier
Description
Low profile design
Spring loaded-snaps flat to stay out of the way and limit rattling when not in use
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 980641 is a spring-loaded folding ring pull designed for flush mounting with a low profile, snapping flat when not in use to minimize rattle in vibration or shock applications. It is constructed from 304 stainless steel with a polished finish. Dimensions include L1 at 38 mm, L2 at 18 mm, L3 at 24.5 mm, H1 at 44 mm, H2 at 19 mm, H3 at 19.5 mm, R1 at 14.2 mm, øR2 at 31 mm, P1 at 28 mm (1-7/64"), P2 at 34 mm (1-11/32"), d1 at 3.6 mm, and d2 at 6.2 mm. It weighs 21 grams and is packaged 500 per box.
Datasheet Summary Powered by GS/AI
The 980641 is a spring-loaded folding ring pull designed for flush mounting with a low profile, snapping flat when not in use to minimize rattle in vibration or shock applications. It is constructed from 304 stainless steel with a polished finish. Dimensions include L1 at 38 mm, L2 at 18 mm, L3 at 24.5 mm, H1 at 44 mm, H2 at 19 mm, H3 at 19.5 mm, R1 at 14.2 mm, øR2 at 31 mm, P1 at 28 mm (1-7/64"), P2 at 34 mm (1-11/32"), d1 at 3.6 mm, and d2 at 6.2 mm. It weighs 21 grams and is packaged 500 per box.