Sugatsune America, Inc. CABINET LOCK W/BUILT-IN KEY CHANGE - 8810-24MK 8810-24MK

Description
LockÂ’s key number can be changed in place without removing the lock. Cost effective hardware where retrieving keys can be problematic, such as lockers, laundry rooms, etc. Change each lockÂ’s key number up to 2 times. High security dimple key. Up to 3 million key changes available. (3,000 key changes per master key.) Please specify keyed alike or differently when ordering. Master key available at a surcharge. Includes screws and original keys. 36 mm cylinder models available as special order items.
Description
LockÂ’s key number can be changed in place without removing the lock. Cost effective hardware where retrieving keys can be problematic, such as lockers, laundry rooms, etc. Change each lockÂ’s key number up to 2 times. High security dimple key. Up to 3 million key changes available. (3,000 key changes per master key.) Please specify keyed alike or differently when ordering. Master key available at a surcharge. Includes screws and original keys. 36 mm cylinder models available as special order items.
Datasheet
Datasheet Summary
Powered by GS/AI

The 8810-24MK is a cabinet lock with a built-in key change mechanism, allowing the key number to be reprogrammed in place without removal. It features a high-security dimple key and supports up to two key changes per lock. The lock body and dead bolt are made of 430 stainless steel with a satin finish, the cylinder housing is brass with satin nickel plating, and the key is nickel silver with a polished finish. It is designed for door thicknesses of 22 to 24 mm, weighs 190 grams, and is supplied with screws and original keys. Master keys are available separately, and up to 3 million key combinations are possible across the system. The lock is suitable for applications where key retrieval is difficult, such as lockers or laundry rooms.

Datasheet Summary
Powered by GS/AI

The 8810-24MK is a cabinet lock with a built-in key change mechanism, allowing the key number to be reprogrammed in place without removal. It features a high-security dimple key and supports up to two key changes per lock. The lock body and dead bolt are made of 430 stainless steel with a satin finish, the cylinder housing is brass with satin nickel plating, and the key is nickel silver with a polished finish. It is designed for door thicknesses of 22 to 24 mm, weighs 190 grams, and is supplied with screws and original keys. Master keys are available separately, and up to 3 million key combinations are possible across the system. The lock is suitable for applications where key retrieval is difficult, such as lockers or laundry rooms.

Suppliers

Company
Product
Description
Supplier Links
CABINET LOCK W/BUILT-IN KEY CHANGE - 8810-24MK - 8810-24MK - Sugatsune America, Inc.
Carson, CA, United States
CABINET LOCK W/BUILT-IN KEY CHANGE - 8810-24MK
8810-24MK
CABINET LOCK W/BUILT-IN KEY CHANGE - 8810-24MK 8810-24MK
LockÂ’s key number can be changed in place without removing the lock. Cost effective hardware where retrieving keys can be problematic, such as lockers, laundry rooms, etc. Change each lockÂ’s key number up to 2 times. High security dimple key. Up to 3 million key changes available. (3,000 key changes per master key.) Please specify keyed alike or differently when ordering. Master key available at a surcharge. Includes screws and original keys. 36 mm cylinder models available as special order items.

  • LockÂ’s key number can be changed in place without removing the lock.
  • Cost effective hardware where retrieving keys can be problematic, such as lockers, laundry rooms, etc.
  • Change each lockÂ’s key number up to 2 times.
  • High security dimple key.
  • Up to 3 million key changes available. (3,000 key changes per master key.)
  • Please specify keyed alike or differently when ordering.
  • Master key available at a surcharge.
  • Includes screws and original keys.
  • 36 mm cylinder models available as special order items.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number 8810-24MK
Product Name CABINET LOCK W/BUILT-IN KEY CHANGE - 8810-24MK
Application Cabinet / Drawer
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lock 7910 Million Series (Keyed Differently) - 7910-20BL-KD - 7910-20BL-KD - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
Actuation Key
View Details
GLASS DOOR LOCK (GOLD), KEYED DIFFERENT - GS-GL20-GP-KD - GS-GL20-GP-KD - Sugatsune America, Inc.
Specs
Application Door
Actuation Key
View Details
CAM LOCK FOR WOOD DOORS (13MM -1/2
Specs
Lock Type Cam Lock
Application Door
View Details
CAM LOCK - 1310GLW-SN (KD) - 1310GLW-SN (KD) - Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details