Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 5H-45M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or utility hook. It measures 45 mm in length (1-49/64 inches), with H1 at 56.0 mm (2-13/64 inches), H2 at 34.5 mm, H3 at 15 mm, B1 at 37.4 mm (1-15/32 inches), B2 at 32.5 mm, d1 at 4.5 mm, and d2 at 9.0 mm. It has a load capacity of 30.6 kg (67 lbs) and a weight of 74 g. It is packaged in boxes of 15 and cartons of 150.
Datasheet Summary Powered by GS/AI
The 5H-45M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or utility hook. It measures 45 mm in length (1-49/64 inches), with H1 at 56.0 mm (2-13/64 inches), H2 at 34.5 mm, H3 at 15 mm, B1 at 37.4 mm (1-15/32 inches), B2 at 32.5 mm, d1 at 4.5 mm, and d2 at 9.0 mm. It has a load capacity of 30.6 kg (67 lbs) and a weight of 74 g. It is packaged in boxes of 15 and cartons of 150.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull