Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4H-55TT is a 304 stainless steel hook with a satin and mirror finish, designed for use as a pull or hook. It measures 55 mm in length (2-11/64 inches), 38 mm in pitch (1-1/2 inches), 65 mm in H1 height (2-9/16 inches), 17 mm in H2 height (43/64 inches), 40 mm in B width (1-37/64 inches), and has d1 and d2 diameters of 44 mm and 10.4 mm respectively. It weighs 81 grams and is packaged in boxes of 15, with 150 pieces per carton.
Datasheet Summary Powered by GS/AI
The 4H-55TT is a 304 stainless steel hook with a satin and mirror finish, designed for use as a pull or hook. It measures 55 mm in length (2-11/64 inches), 38 mm in pitch (1-1/2 inches), 65 mm in H1 height (2-9/16 inches), 17 mm in H2 height (43/64 inches), 40 mm in B width (1-37/64 inches), and has d1 and d2 diameters of 44 mm and 10.4 mm respectively. It weighs 81 grams and is packaged in boxes of 15, with 150 pieces per carton.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull