The 2H-30 is a stainless steel hook designed for undermount applications and can also serve as a cabinet pull. It has a length of 32.5 mm (1-9/32 inches), a center-to-center distance of 20.0 mm, a height of 39 mm (1-17/32 inches), and a screw hole diameter of 4.70 mm. It supports a load capacity of 10 kg (22.0 lbs) and weighs 100 grams. It is installed using a 3.1 × 16 mm screw and is sold in boxes of 100 pcs, with 1000 pcs per carton. The hook is made of 304 stainless steel with a satin finish.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | 2H-30 |
| Product Name | STAINLESS STEEL HOOK - 2H-30 |