Strongwell Corporation DURAGRATE® Molded Grating

Description
DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® The strong mesh grating panel allows efficient on-site cutting to minimize grating waste. Molded grating is significantly lighter in weight than metallic gratings. Standard DURAGRATE® grating has a concave profile on the upper surface for skid resistance. Grit tops are available upon request. Materials of Construction Molded grating is composed of fiberglass rovings combined with a choice of five thermosetting resin systems. All of the resins contain a UV inhibitor. VE-a premium grade vinyl ester, for high chemical resistance NVE-a premium grade vinyl ester, for high chemical resistance and is NSF-61 certified for hot and cold potable water XVE-a premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less) PP-an all-purpose isophthalic polyester for industrial applications NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold potable water GP-a general purpose orthophthalic polyester for architectural or other applications with less corrosion problems FF-an economical isophthalic polyester for food processing or similar applications Sizes and Availability DURAGRATE® is available in a variety of sizes: 1′ thick 1-1/2′ Square 1′ thick 1′ x 4′ Rectangular 1-1/2′ thick 1-1/2′ x 6′ Rectangular 1-1/2′ thick 1-1/2′ Square 1-1/2′ thick 3/4′ x 3/4′Mini-Grid™ 2′ thick 2′ Square DURAGRATE® is produced in 3′, 4′ or 5′ wide panels. The panels are available in 8′, 10′ or 12′ lengths. Strongwell’s molded grating is stocked by distributors and warehouses nationwide and at the Strongwell-Bristol Location for quick delivery. Standard colors available are: dark gray, green, yellow, orange and light gray. Other colors are available by special request. Custom sizes are available upon request. Accessories A standard line of accessories is available for installing DURAGRATE® molded fiberglass grating panels. Accessories include DURAGRATE® stair treads, DURATREAD™ stair tread covers, panel hold-down clips, panel connectors, elevated floor legs, curb angle, solid surface options and sealing kits.
Description
DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® The strong mesh grating panel allows efficient on-site cutting to minimize grating waste. Molded grating is significantly lighter in weight than metallic gratings. Standard DURAGRATE® grating has a concave profile on the upper surface for skid resistance. Grit tops are available upon request. Materials of Construction Molded grating is composed of fiberglass rovings combined with a choice of five thermosetting resin systems. All of the resins contain a UV inhibitor. VE-a premium grade vinyl ester, for high chemical resistance NVE-a premium grade vinyl ester, for high chemical resistance and is NSF-61 certified for hot and cold potable water XVE-a premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less) PP-an all-purpose isophthalic polyester for industrial applications NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold potable water GP-a general purpose orthophthalic polyester for architectural or other applications with less corrosion problems FF-an economical isophthalic polyester for food processing or similar applications Sizes and Availability DURAGRATE® is available in a variety of sizes: 1′ thick 1-1/2′ Square 1′ thick 1′ x 4′ Rectangular 1-1/2′ thick 1-1/2′ x 6′ Rectangular 1-1/2′ thick 1-1/2′ Square 1-1/2′ thick 3/4′ x 3/4′Mini-Grid™ 2′ thick 2′ Square DURAGRATE® is produced in 3′, 4′ or 5′ wide panels. The panels are available in 8′, 10′ or 12′ lengths. Strongwell’s molded grating is stocked by distributors and warehouses nationwide and at the Strongwell-Bristol Location for quick delivery. Standard colors available are: dark gray, green, yellow, orange and light gray. Other colors are available by special request. Custom sizes are available upon request. Accessories A standard line of accessories is available for installing DURAGRATE® molded fiberglass grating panels. Accessories include DURAGRATE® stair treads, DURATREAD™ stair tread covers, panel hold-down clips, panel connectors, elevated floor legs, curb angle, solid surface options and sealing kits.

Suppliers

Company
Product
Description
Supplier Links
DURAGRATE® Molded Grating -  - Strongwell Corporation
Bristol, VA, USA
DURAGRATE® Molded Grating
DURAGRATE® Molded Grating
DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® The strong mesh grating panel allows efficient on-site cutting to minimize grating waste. Molded grating is significantly lighter in weight than metallic gratings. Standard DURAGRATE® grating has a concave profile on the upper surface for skid resistance. Grit tops are available upon request. Materials of Construction Molded grating is composed of fiberglass rovings combined with a choice of five thermosetting resin systems. All of the resins contain a UV inhibitor. VE-a premium grade vinyl ester, for high chemical resistance NVE-a premium grade vinyl ester, for high chemical resistance and is NSF-61 certified for hot and cold potable water XVE-a premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less) PP-an all-purpose isophthalic polyester for industrial applications NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold potable water GP-a general purpose orthophthalic polyester for architectural or other applications with less corrosion problems FF-an economical isophthalic polyester for food processing or similar applications Sizes and Availability DURAGRATE® is available in a variety of sizes: 1′ thick 1-1/2′ Square 1′ thick 1′ x 4′ Rectangular 1-1/2′ thick 1-1/2′ x 6′ Rectangular 1-1/2′ thick 1-1/2′ Square 1-1/2′ thick 3/4′ x 3/4′Mini-Grid™ 2′ thick 2′ Square DURAGRATE® is produced in 3′, 4′ or 5′ wide panels. The panels are available in 8′, 10′ or 12′ lengths. Strongwell’s molded grating is stocked by distributors and warehouses nationwide and at the Strongwell-Bristol Location for quick delivery. Standard colors available are: dark gray, green, yellow, orange and light gray. Other colors are available by special request. Custom sizes are available upon request. Accessories A standard line of accessories is available for installing DURAGRATE® molded fiberglass grating panels. Accessories include DURAGRATE® stair treads, DURATREAD™ stair tread covers, panel hold-down clips, panel connectors, elevated floor legs, curb angle, solid surface options and sealing kits.

DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance.

Features of DURAGRATE®

The strong mesh grating panel allows efficient on-site cutting to minimize grating waste. Molded grating is significantly lighter in weight than metallic gratings.

Standard DURAGRATE® grating has a concave profile on the upper surface for skid resistance. Grit tops are available upon request.

Materials of Construction

Molded grating is composed of fiberglass rovings combined with a choice of five thermosetting resin systems. All of the resins contain a UV inhibitor.

  • VE-a premium grade vinyl ester, for high chemical resistance
  • NVE-a premium grade vinyl ester, for high chemical resistance and is NSF-61 certified for hot and cold potable water
  • XVE-a premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less)
  • PP-an all-purpose isophthalic polyester for industrial applications
  • NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold potable water
  • GP-a general purpose orthophthalic polyester for architectural or other applications with less corrosion problems
  • FF-an economical isophthalic polyester for food processing or similar applications

Sizes and Availability

DURAGRATE® is available in a variety of sizes:

  • 1″ thick 1-1/2″ Square
  • 1″ thick 1″ x 4″ Rectangular
  • 1-1/2″ thick 1-1/2″ x 6″ Rectangular
  • 1-1/2″ thick 1-1/2″ Square
  • 1-1/2″ thick 3/4″ x 3/4″Mini-Grid™
  • 2″ thick 2″ Square

DURAGRATE® is produced in 3′, 4′ or 5′ wide panels. The panels are available in 8′, 10′ or 12′ lengths. Strongwell’s molded grating is stocked by distributors and warehouses nationwide and at the Strongwell-Bristol Location for quick delivery.

Standard colors available are: dark gray, green, yellow, orange and light gray. Other colors are available by special request.
Custom sizes are available upon request.

Accessories

A standard line of accessories is available for installing DURAGRATE® molded fiberglass grating panels. Accessories include DURAGRATE® stair treads, DURATREAD™ stair tread covers, panel hold-down clips, panel connectors, elevated floor legs, curb angle, solid surface options and sealing kits.

Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Stair Treads and Nosings
Product Name DURAGRATE® Molded Grating
Unlock Full Specs
to access all available technical data

Similar Products