Streamlight, Inc. Rechargeable Lantern Vulcan Dual Filament System

Description
Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh-i mpact ABS thermoplastic housing with rubberized cushioned grip handleWaterproof7.5" (L) x 5" (W) x 6.5" (H)3.3 lbs.Features a 3 position toggle switch for easy use eith glovesIncludes an 8 watt spot dual filament bulb for an instant backup, plus AC and DC chargers and charging rack.Available in high-visibility yellow or international safety orangeAssembled in USA
Description
Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh-i mpact ABS thermoplastic housing with rubberized cushioned grip handleWaterproof7.5" (L) x 5" (W) x 6.5" (H)3.3 lbs.Features a 3 position toggle switch for easy use eith glovesIncludes an 8 watt spot dual filament bulb for an instant backup, plus AC and DC chargers and charging rack.Available in high-visibility yellow or international safety orangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - Vulcan Dual Filament System - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Lantern
Vulcan Dual Filament System
Rechargeable Lantern Vulcan Dual Filament System
Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh-i mpact ABS thermoplastic housing with rubberized cushioned grip handleWaterproof7.5" (L) x 5" (W) x 6.5" (H)3.3 lbs.Features a 3 position toggle switch for easy use eith glovesIncludes an 8 watt spot dual filament bulb for an instant backup, plus AC and DC chargers and charging rack.Available in high-visibility yellow or international safety orangeAssembled in USA

Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenance 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh-impact ABS thermoplastic housing with rubberized cushioned grip handleWaterproof7.5" (L) x 5" (W) x 6.5" (H)3.3 lbs.Features a 3 position toggle switch for easy use eith glovesIncludes an 8 watt spot dual filament bulb for an instant backup, plus AC and DC chargers and charging rack.Available in high-visibility yellow or international safety orangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Vulcan Dual Filament System
Product Name Rechargeable Lantern
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - AMP 1L - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
Lithium Power Polymer Flashlight - PolyTac LED HP - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details